NXP Semiconductors Microcontrollers S9S12G48F0CLF

Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-13247-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13247-ND
Microcontrollers 568-13247-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S12G48F0CLF - 211437-S9S12G48F0CLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12G48F0CLF
211437-S9S12G48F0CLF
Embedded - Embedded - Microcontrollers - S9S12G48F0CLF 211437-S9S12G48F0CLF
Manufacturer: NXP Win Source Part Number: 211437-S9S12G48F0CLF Packaging: Tray Core Processor: 12V1 Number of I/O: 40 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 12x10b Family Name: S9S12G48 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 3.13 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): R5F21346UNNP; R5F101GCDNA#W0; M30260F8VGP; Introduction Date: December 23, 2011 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 211437-S9S12G48F0CLF
Packaging: Tray
Core Processor: 12V1
Number of I/O: 40
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 12x10b
Family Name: S9S12G48
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3.13 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): R5F21346UNNP; R5F101GCDNA#W0; M30260F8VGP;
Introduction Date: December 23, 2011
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-S9S12G48F0CLF
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-S9S12G48F0CLF
IC MCU 16BIT 48KB FLASH 48LQFP Product overview: S9S12G48F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G48F0CLF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LQFP Product overview: S9S12G48F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G48F0CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12G48F0CLF
16-bit Microcontrollers - MCU S9S12G48F0CLF
16-bit Microcontrollers - MCU S12 Core,64kFlash,Au

16-bit Microcontrollers - MCU S12 Core,64kFlash,Au

Buy Now Datasheet
Microcontrollers - S9S12G48F0CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12G48F0CLF
Microcontrollers S9S12G48F0CLF
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12G48F0CLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12G48F0CLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12G48F0CLF
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - S9S12G48F0CLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12G48F0CLF
Embedded - Microcontrollers S9S12G48F0CLF
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - S9S12G48F0CLF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12G48F0CLF
Microcontrollers S9S12G48F0CLF
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-13247-ND 211437-S9S12G48F0CLF 685-S9S12G48F0CLF S9S12G48F0CLF S9S12G48F0CLF S9S12G48F0CLF S9S12G48F0CLF S9S12G48F0CLF
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S9S12G48F0CLF 16-bit 16BIT 48KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x10b
RAM 4 KB 48 KB 4 KB 4 KB 4 KB 4 KB
ROM 48 KB 1.5 KB 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details