NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S12G48AMLH S9S12G48AMLH

Description
Manufacturer: NXP Win Source Part Number: 932921-S9S12G48AMLH Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 64-LQFP (10x10) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 932921-S9S12G48AMLH Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 64-LQFP (10x10) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12G48AMLH - 932921-S9S12G48AMLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12G48AMLH
932921-S9S12G48AMLH
Embedded - Embedded - Microcontrollers - S9S12G48AMLH 932921-S9S12G48AMLH
Manufacturer: NXP Win Source Part Number: 932921-S9S12G48AMLH Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 64-LQFP (10x10) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932921-S9S12G48AMLH
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-S9S12G48AMLH
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-S9S12G48AMLH
IC MCU 16BIT 48KB FLASH 64LQFP Product overview: S9S12G48AMLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G48AMLH can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 64LQFP Product overview: S9S12G48AMLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G48AMLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S12G48AMLH - Rochester Electronics
Newburyport, MA, United States
MC9S12G - S12 16-Bit MCU Core,48k Flash

MC9S12G - S12 16-Bit MCU Core,48k Flash

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S12G48AMLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12G48AMLH
Embedded - Microcontrollers S9S12G48AMLH
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - S9S12G48AMLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12G48AMLH
Microcontrollers S9S12G48AMLH
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12G48AMLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12G48AMLH
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12G48AMLH
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site
Microcontrollers - S9S12G48AMLH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12G48AMLH
Microcontrollers S9S12G48AMLH
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12G48AMLH
16-bit Microcontrollers - MCU S9S12G48AMLH
16-bit Microcontrollers - MCU 16Bit 48KFlash 4096RAM

16-bit Microcontrollers - MCU 16Bit 48KFlash 4096RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932921-S9S12G48AMLH 685-S9S12G48AMLH S9S12G48AMLH S9S12G48AMLH S9S12G48AMLH S9S12G48AMLH S9S12G48AMLH S9S12G48AMLH
Product Name Embedded - Embedded - Microcontrollers - S9S12G48AMLH 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 48 KB 4 KB 4 KB 4 KB 4 KB
ROM 1.5 KB 1.5 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - C505L4EMCCFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details