NXP Semiconductors Automotive 16-bit 256KB 25MHz Embedded Microcontroller MCU S9S12DG25F0CPVER

Description
16-bit MCU, S12 core, 256KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S9S12DG25F0CPVER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12DG25F0CPVER can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU, S12 core, 256KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S9S12DG25F0CPVER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12DG25F0CPVER can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 16-bit 256KB 25MHz Embedded Microcontroller MCU - 685-S9S12DG25F0CPVER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 256KB 25MHz Embedded Microcontroller MCU
685-S9S12DG25F0CPVER
Automotive 16-bit 256KB 25MHz Embedded Microcontroller MCU 685-S9S12DG25F0CPVER
16-bit MCU, S12 core, 256KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S9S12DG25F0CPVER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12DG25F0CPVER can be used for catalog matching and distributor lookup.

16-bit MCU, S12 core, 256KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 112 Product overview: S9S12DG25F0CPVER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12DG25F0CPVER can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - S9S12DG25F0CPVER - 1004016-S9S12DG25F0CPVER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12DG25F0CPVER
1004016-S9S12DG25F0CPVER
Embedded - Embedded - Microcontrollers - S9S12DG25F0CPVER 1004016-S9S12DG25F0CPVER
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004016-S9S12DG25F0C PVER Categories: Embedded - Microcontrollers Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004016-S9S12DG25F0CPVER
Categories: Embedded - Microcontrollers
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12DG25F0CPVER 1004016-S9S12DG25F0CPVER
Product Name Automotive 16-bit 256KB 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S12DG25F0CPVER
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details