NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJ S9S08SG4E2MTJ

Description
Manufacturer: NXP Win Source Part Number: 1094228-S9S08SG4E2MT J Packaging: Tube/Rail Core Processor: S08 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1094228-S9S08SG4E2MT J Packaging: Tube/Rail Core Processor: S08 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJ - 1094228-S9S08SG4E2MTJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJ
1094228-S9S08SG4E2MTJ
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJ 1094228-S9S08SG4E2MTJ
Manufacturer: NXP Win Source Part Number: 1094228-S9S08SG4E2MT J Packaging: Tube/Rail Core Processor: S08 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1094228-S9S08SG4E2MTJ
Packaging: Tube/Rail
Core Processor: S08
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-S9S08SG4E2MTJ
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-S9S08SG4E2MTJ
IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: S9S08SG4E2MTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2MTJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: S9S08SG4E2MTJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2MTJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08SG4E2MTJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG4E2MTJ-ND
Microcontrollers S9S08SG4E2MTJ-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
 - S9S08SG4E2MTJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - S9S08SG4E2MTJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG4E2MTJ
Microcontrollers S9S08SG4E2MTJ
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - S9S08SG4E2MTJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG4E2MTJ
Microcontrollers S9S08SG4E2MTJ
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG4E2MTJ
8-bit Microcontrollers - MCU S9S08SG4E2MTJ
8-bit Microcontrollers - MCU UC W/ 4K 0.25UM SGF

8-bit Microcontrollers - MCU UC W/ 4K 0.25UM SGF

Buy Now Datasheet
Microcontrollers - S9S08SG4E2MTJ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG4E2MTJ
Microcontrollers S9S08SG4E2MTJ
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S08SG4E2MTJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG4E2MTJ
Embedded - Microcontrollers S9S08SG4E2MTJ
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG4E2MTJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG4E2MTJ
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG4E2MTJ
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1094228-S9S08SG4E2MTJ 685-S9S08SG4E2MTJ S9S08SG4E2MTJ-ND S9S08SG4E2MTJ S9S08SG4E2MTJ S9S08SG4E2MTJ S9S08SG4E2MTJ S9S08SG4E2MTJ S9S08SG4E2MTJ
Product Name Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJ 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details