NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08RN60W1MLFR S9S08RN60W1MLFR

Description
Manufacturer: NXP Win Source Part Number: 712024-S9S08RN60W1ML FR Packaging: Tape and Reel Mounting Style: SMD Core Processor: S08 Speed: 20MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 39 Date RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 712024-S9S08RN60W1ML FR Packaging: Tape and Reel Mounting Style: SMD Core Processor: S08 Speed: 20MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 39 Date RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08RN60W1MLFR - 712024-S9S08RN60W1MLFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08RN60W1MLFR
712024-S9S08RN60W1MLFR
Embedded - Embedded - Microcontrollers - S9S08RN60W1MLFR 712024-S9S08RN60W1MLFR
Manufacturer: NXP Win Source Part Number: 712024-S9S08RN60W1ML FR Packaging: Tape and Reel Mounting Style: SMD Core Processor: S08 Speed: 20MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 39 Date RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 712024-S9S08RN60W1MLFR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: S08
Speed: 20MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 39
Date RAM Size: 4K x 8

Buy Now
Microcontrollers - S9S08RN60W1MLFR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08RN60W1MLFR-ND
Microcontrollers S9S08RN60W1MLFR-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-S9S08RN60W1MLFR
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-S9S08RN60W1MLFR
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08RN60W1MLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN60W1MLFR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08RN60W1MLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN60W1MLFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08RN60W1MLFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08RN60W1MLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08RN60W1MLFR
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site
Microcontrollers - S9S08RN60W1MLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08RN60W1MLFR
Microcontrollers S9S08RN60W1MLFR
S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08RN60W1MLFR
8-bit Microcontrollers - MCU S9S08RN60W1MLFR
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 60KB Flash, 20MHz, -40/+125degC, Automotive Qualified, QFP 48

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 60KB Flash, 20MHz, -40/+125degC, Automotive Qualified, QFP 48

Buy Now Datasheet
Embedded - Microcontrollers - S9S08RN60W1MLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08RN60W1MLFR
Embedded - Microcontrollers S9S08RN60W1MLFR
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 712024-S9S08RN60W1MLFR S9S08RN60W1MLFR-ND 685-S9S08RN60W1MLFR S9S08RN60W1MLFR S9S08RN60W1MLFR S9S08RN60W1MLFR S9S08RN60W1MLFR
Product Name Embedded - Embedded - Microcontrollers - S9S08RN60W1MLFR Microcontrollers 8-bit 8BIT 60KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 60 KB 4 KB 4 KB 4 KB 4 KB
ROM 256 KB 60 KB 0.2560 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers