NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08RN32W1VLFR

Description
Win Source Part Number: 982273-S9S08RN32W1VL FR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935312777528 Base Product Number: S9S08
Request a Quote Datasheet
Description
Win Source Part Number: 982273-S9S08RN32W1VL FR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935312777528 Base Product Number: S9S08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 982273-S9S08RN32W1VLFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
982273-S9S08RN32W1VLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers 982273-S9S08RN32W1VLFR
Win Source Part Number: 982273-S9S08RN32W1VL FR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935312777528 Base Product Number: S9S08

Win Source Part Number: 982273-S9S08RN32W1VLFR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935312777528
Base Product Number: S9S08

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S9S08RN32W1VLFR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S9S08RN32W1VLFR
IC MCU 8BIT 32KB FLASH 48LQFP Product overview: S9S08RN32W1VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN32W1VLFR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48LQFP Product overview: S9S08RN32W1VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN32W1VLFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08RN32W1VLFR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08RN32W1VLFR-ND
Microcontrollers S9S08RN32W1VLFR-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08RN32W1VLFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08RN32W1VLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08RN32W1VLFR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08RN32W1VLFR
8-bit Microcontrollers - MCU S9S08RN32W1VLFR
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 32KB Flash, 20MHz, -40/+105degC, Automotive Qualified, QFP 48

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 32KB Flash, 20MHz, -40/+105degC, Automotive Qualified, QFP 48

Buy Now Datasheet
Microcontrollers - S9S08RN32W1VLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08RN32W1VLFR
Microcontrollers S9S08RN32W1VLFR
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S08RN32W1VLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08RN32W1VLFR
Embedded - Microcontrollers S9S08RN32W1VLFR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 982273-S9S08RN32W1VLFR 685-S9S08RN32W1VLFR S9S08RN32W1VLFR-ND S9S08RN32W1VLFR S9S08RN32W1VLFR S9S08RN32W1VLFR S9S08RN32W1VLFR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 256 KB 0.2560 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details