NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08RN32W1VLF S9S08RN32W1VLF

Description
Manufacturer: NXP Win Source Part Number: 893386-S9S08RN32W1VL F Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: S08 Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893386-S9S08RN32W1VL F Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: S08 Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08RN32W1VLF - 893386-S9S08RN32W1VLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08RN32W1VLF
893386-S9S08RN32W1VLF
Embedded - Embedded - Microcontrollers - S9S08RN32W1VLF 893386-S9S08RN32W1VLF
Manufacturer: NXP Win Source Part Number: 893386-S9S08RN32W1VL F Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: S08 Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893386-S9S08RN32W1VLF
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: S08
Speed: 20MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S9S08RN32W1VLF
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S9S08RN32W1VLF
IC MCU 8BIT 32KB FLASH 48LQFP Product overview: S9S08RN32W1VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN32W1VLF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48LQFP Product overview: S9S08RN32W1VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN32W1VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08RN32W1VLF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08RN32W1VLF-ND
Microcontrollers S9S08RN32W1VLF-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - S9S08RN32W1VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08RN32W1VLF
Microcontrollers S9S08RN32W1VLF
S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S08RN32W1VLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08RN32W1VLF
Embedded - Microcontrollers S9S08RN32W1VLF
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08RN32W1VLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08RN32W1VLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08RN32W1VLF
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08RN32W1VLF
8-bit Microcontrollers - MCU S9S08RN32W1VLF
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 32KB Flash, 20MHz, -40/+105degC, Automotive Qualified, QFP 48

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 32KB Flash, 20MHz, -40/+105degC, Automotive Qualified, QFP 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893386-S9S08RN32W1VLF 685-S9S08RN32W1VLF S9S08RN32W1VLF-ND S9S08RN32W1VLF S9S08RN32W1VLF S9S08RN32W1VLF S9S08RN32W1VLF
Product Name Embedded - Embedded - Microcontrollers - S9S08RN32W1VLF 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 256 KB 0.2560 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details