NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08EL32F1VTLR S9S08EL32F1VTLR

Description
Manufacturer: NXP Win Source Part Number: 932889-S9S08EL32F1VT LR Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 932889-S9S08EL32F1VT LR Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08EL32F1VTLR - 932889-S9S08EL32F1VTLR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08EL32F1VTLR
932889-S9S08EL32F1VTLR
Embedded - Embedded - Microcontrollers - S9S08EL32F1VTLR 932889-S9S08EL32F1VTLR
Manufacturer: NXP Win Source Part Number: 932889-S9S08EL32F1VT LR Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932889-S9S08EL32F1VTLR
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S9S08EL32F1VTLR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S9S08EL32F1VTLR
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: S9S08EL32F1VTLR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08EL32F1VTLR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: S9S08EL32F1VTLR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08EL32F1VTLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08EL32F1VTLR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08EL32F1VTLR-ND
Microcontrollers S9S08EL32F1VTLR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08EL32F1VTLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08EL32F1VTLR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08EL32F1VTLR
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - S9S08EL32F1VTLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08EL32F1VTLR
Embedded - Microcontrollers S9S08EL32F1VTLR
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08EL32F1VTLR
8-bit Microcontrollers - MCU S9S08EL32F1VTLR
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 32KB Flash, 40MHz, -40/+105degC, Automotive Qualified, SOP 28

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 32KB Flash, 40MHz, -40/+105degC, Automotive Qualified, SOP 28

Buy Now Datasheet
Microcontrollers - S9S08EL32F1VTLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08EL32F1VTLR
Microcontrollers S9S08EL32F1VTLR
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932889-S9S08EL32F1VTLR 685-S9S08EL32F1VTLR S9S08EL32F1VTLR-ND S9S08EL32F1VTLR S9S08EL32F1VTLR S9S08EL32F1VTLR S9S08EL32F1VTLR
Product Name Embedded - Embedded - Microcontrollers - S9S08EL32F1VTLR 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 0.5120 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7675AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers