NXP Semiconductors Microcontrollers S9S08DZ128F2MLH

Description
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 40MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 40MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S08DZ128F2MLH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 40MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, HCS08 CPU, 40MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - 568-S9S08DZ128F2MLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-S9S08DZ128F2MLH-ND
Microcontrollers 568-S9S08DZ128F2MLH-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-S9S08DZ128F2MLH
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-S9S08DZ128F2MLH
IC MCU 8BIT 128KB FLASH 64LQFP Product overview: S9S08DZ128F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ128F2MLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64LQFP Product overview: S9S08DZ128F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ128F2MLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized ICs - S9S08DZ128F2MLH - 1245940-S9S08DZ128F2MLH - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - S9S08DZ128F2MLH
1245940-S9S08DZ128F2MLH
Specialized ICs - S9S08DZ128F2MLH 1245940-S9S08DZ128F2MLH
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1245940-S9S08DZ128F2 MLH Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1245940-S9S08DZ128F2MLH
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - S9S08DZ128F2MLH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08DZ128F2MLH
Microcontrollers S9S08DZ128F2MLH
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08DZ128F2MLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08DZ128F2MLH
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DZ128F2MLH
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08DZ128F2MLH
8-bit Microcontrollers - MCU S9S08DZ128F2MLH
8-bit Microcontrollers - MCU 8 BIT 128K FLS/2K EEPROM

8-bit Microcontrollers - MCU 8 BIT 128K FLS/2K EEPROM

Buy Now Datasheet
Microcontrollers - S9S08DZ128F2MLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DZ128F2MLH
Microcontrollers S9S08DZ128F2MLH
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08DZ128F2MLH 568-S9S08DZ128F2MLH-ND 685-S9S08DZ128F2MLH 1245940-S9S08DZ128F2MLH S9S08DZ128F2MLH S9S08DZ128F2MLH S9S08DZ128F2MLH S9S08DZ128F2MLH
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Specialized ICs - S9S08DZ128F2MLH Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers