S12Z core, 64K Flash
S12Z CORE, 64K FLASH, LIN, 64LQF Product overview: S912ZVML64AWKHR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVML64AWKHR can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090674-S912ZVML64AW
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
S12Z CORE, 64K FLASH, LIN, 64LQF
S12Z CORE, 64K FLASH, LIN, 64LQF
S12Z CORE, 64K FLASH, LIN, 64LQF
S12Z CORE, 64K FLASH, LIN, 64LQF
S12Z S12 Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912ZVML64AWKHR | 685-S912ZVML64AWKHR | 1090674-S912ZVML64AWKHR | 568-S912ZVML64AWKHRTR-ND | S912ZVML64AWKHR | S912ZVML64AWKHR |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - S912ZVML64AWKHR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; HLQFP64 | Other; Tape & Reel (TR) | LFQP; Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad | QFP; Other; 64-LQFP Exposed Pad | |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 3.5 to 40 volts | 3.5 to 40 volts | 40 volts |