NXP Semiconductors Embedded - Embedded - Microcontrollers - S912ZVML32F3MKH S912ZVML32F3MKH

Description
Manufacturer: NXP Win Source Part Number: 893323-S912ZVML32F3M KH Series: S12 MagniV Operating Temperature Range: -40°C ~ 125°C (TA) Features: S12Z series Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10) Core Processor: S12Z Speed: 50MHz Package: Tray Package: 64-LQFP Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Supply Voltage: 3.5V ~ 40V Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 64-HLQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893323-S912ZVML32F3M KH Series: S12 MagniV Operating Temperature Range: -40°C ~ 125°C (TA) Features: S12Z series Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10) Core Processor: S12Z Speed: 50MHz Package: Tray Package: 64-LQFP Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Supply Voltage: 3.5V ~ 40V Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 64-HLQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S912ZVML32F3MKH - 893323-S912ZVML32F3MKH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912ZVML32F3MKH
893323-S912ZVML32F3MKH
Embedded - Embedded - Microcontrollers - S912ZVML32F3MKH 893323-S912ZVML32F3MKH
Manufacturer: NXP Win Source Part Number: 893323-S912ZVML32F3M KH Series: S12 MagniV Operating Temperature Range: -40°C ~ 125°C (TA) Features: S12Z series Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10) Core Processor: S12Z Speed: 50MHz Package: Tray Package: 64-LQFP Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Supply Voltage: 3.5V ~ 40V Family Name: S912 Categories: Integrated Circuits (ICs) Case / Package: 64-HLQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893323-S912ZVML32F3MKH
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)
Core Processor: S12Z
Speed: 50MHz
Package: Tray
Package: 64-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 40V
Family Name: S912
Categories: Integrated Circuits (ICs)
Case / Package: 64-HLQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - S912ZVML32F3MKH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912ZVML32F3MKH-ND
Microcontrollers S912ZVML32F3MKH-ND
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)

S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S912ZVML32F3MKH
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S912ZVML32F3MKH
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: S912ZVML32F3MKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVML32F3MKH can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LQFP Product overview: S912ZVML32F3MKH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVML32F3MKH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912ZVML32F3MKH
16-bit Microcontrollers - MCU S912ZVML32F3MKH
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 32KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 64

16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 32KB Flash, 50MHz, -40/+125degC, Automotive Qualified, QFP 64

Buy Now Datasheet
Microcontrollers - S912ZVML32F3MKH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912ZVML32F3MKH
Microcontrollers S912ZVML32F3MKH
S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)

S12Z S12 MagniV Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - S912ZVML32F3MKH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912ZVML32F3MKH
Embedded - Microcontrollers S912ZVML32F3MKH
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912ZVML32F3MKH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912ZVML32F3MKH
Integrated Circuits (ICs) - Embedded - Microcontrollers S912ZVML32F3MKH
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893323-S912ZVML32F3MKH S912ZVML32F3MKH-ND 685-S912ZVML32F3MKH S912ZVML32F3MKH S912ZVML32F3MKH S912ZVML32F3MKH S912ZVML32F3MKH
Product Name Embedded - Embedded - Microcontrollers - S912ZVML32F3MKH Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 512 KB 32 KB 0.5120 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - A2C86466200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details