MAGNIV 16-BIT MCU, S12Z CORE, 12
MAGNIV 16-BIT MCU, S12Z CORE, 12
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-QFN-EP (5x5)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S912ZVLA12F0MFMRTR-ND | S912ZVLA12F0MFMR | S912ZVLA12F0MFMR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 6x10b, 6x12b; D/A 1x8b | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM | 128 KB |