MC9S12ZVC - S12Z,48LQFP,192K FLAS
Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: S12 MagniV
Package: Tray
Product Status: Active
Core Processor: S12Z
Core Size: 16-Bit
Speed: 32MHz
Connectivity: CANbus, I²C, SCI, SPI
IC MCU 16BIT 192KB FLASH 48LQFP Product overview: S912ZVC19AMLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912ZVC19AMLF can be used for catalog matching and distributor lookup.
IC MCU 16BIT 192KB FLASH 48LQFP
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 192KB FLASH 48LQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S912ZVC19AMLF | 685-S912ZVC19AMLF | S912ZVC19AMLF | S912ZVC19AMLF | S912ZVC19AMLF | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 192KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | QFP; Other; LQFP48 | Other; Tray | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 12 KB | 12 KB | 12 KB | 12 KB |