IC MCU 8BIT 32KB FLASH 64QFP
M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 32KB FLASH 64QFP
8-bit Microcontrollers - MCU AUTO 32K FLASH & 512 EE EPP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S908AB32AH3MFUE | S908AB32AH3MFUE | S908AB32AH3MFUE | S908AB32AH3MFUE | S908AB32AH3MFUE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | Declining; Not For New Designs | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH |