IC MCU 32BIT 2MB FLASH 172QFP
ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit Dual-Core 160MHz 2MB (2M x 8) FLASH 172-QFP (16x16)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S32K322EHT0MPBIRTR-ND | S32K322EHT0MPBIR |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 160 MHz | 160 MHz |
| Bits | Other; A/D 24x12b SAR | |
| RAM | 256 KB | 256 KB |
| ROM | 2000 KB |