IC MPU S32G3 1.3GZ/400MHZ 525BGA
ARM® Cortex®-A53, ARM® Cortex®-M7 Microprocessor IC S32G3 3 Core, 64-Bit/8 Core, 32-Bit 400MHz, 1.3GHz 525-FCPBGA (19x19)
IC MPU S32G3 1.3GZ/400MHZ 525BGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-S32G398AACK1VUCT-ND | S32G398AACK1VUCT | S32G398AACK1VUCT |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit; 64-Bit | 32-Bit; 64-Bit; 3 Core, 64-Bit/8 Core, 32-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A53, ARM® Cortex®-M7 | ARM® Cortex®-A53, ARM® Cortex®-M7 | ARM; ARMR CortexR-A53, ARMR CortexR-M7 |
| Supply Voltage | 1.8V; 3.3V | ||
| Package Type | Other; 525-FBGA, FCBGA | BGA; Other; 525-FBGA, FCBGA | Other; 525-FBGA, FCBGA |