NXP Semiconductors RFID, RF Access, Monitoring ICs - RC522 RC522

Description
Manufacturer: NXP Win Source Part Number: 291215-RC522 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 291215-RC522 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RC522 - 291215-RC522 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - RC522
291215-RC522
RFID, RF Access, Monitoring ICs - RC522 291215-RC522
Manufacturer: NXP Win Source Part Number: 291215-RC522 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 291215-RC522
Packaging: Tray
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-HVQFN (5x5)
Supply Voltage - Operating: 2.5 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 291215-RC522
Product Name RFID, RF Access, Monitoring ICs - RC522
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details