QN9021 is an ultra low power Bluetooth Low Energy system-on-chip for wireless applications, supporting master and slave modes with Bluetooth LE v4.2 compliance. It integrates a 32-bit ARM Cortex-M0 MCU, 128 kB on-chip flash memory, and 64 kB system memory. The device features a 2.4 GHz RF transceiver with -95 dBm RX sensitivity and TX output power from -20 dBm to +4 dBm, operating from a 1.8 V to 3.6 V supply. It includes a 10-bit ADC, two analog comparators, a battery monitor, I2C, SPI, and UART interfaces, and an AES-128 security coprocessor. The part is housed in a 5 mm × 5 mm HVQFN32 package with 32 terminals and 15 GPIO pins. Deep sleep mode consumes 2 μA, and TX current at 0 dBm is 8.8 mA with the DC-to-DC converter enabled. It supports all listed Bluetooth profiles including Heart Rate, Battery, and HID over GATT.
ULTRA LOW POWER BLUETOOTH LE SOC Product overview: QN9021/D from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-QN9021/D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-QN9021/D |
| Product Name | Low-Power Interface Transceiver IC |
| Device Type | Transceiver |