DIODE ZENER 4.3V 310MW SOD323F
Zener Diode, 4.11V, 2%, 0.31W, Unidirectional, SOD2
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 568-PZU4.3B1,115TR-ND | PZU4.3B1,115 |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |