NXP Semiconductors 10V Zener Diode PZU10DB2

Description
DIODE ZENER ARRAY 10V 5TSSOP Product overview: PZU10DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU10DB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 10V 5TSSOP Product overview: PZU10DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU10DB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Zener Diode - 295-PZU10DB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V Zener Diode
295-PZU10DB2
10V Zener Diode 295-PZU10DB2
DIODE ZENER ARRAY 10V 5TSSOP Product overview: PZU10DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU10DB2 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 10V 5TSSOP Product overview: PZU10DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU10DB2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - PZU10DB2 - 062260-PZU10DB2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PZU10DB2
062260-PZU10DB2
Diodes - Zener - Arrays - PZU10DB2 062260-PZU10DB2
Manufacturer: Nexperia USA Inc. Win Source Part Number: 062260-PZU10DB2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 5-TSSOP Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062260-PZU10DB2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 5-TSSOP
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-PZU10DB2 062260-PZU10DB2
Product Name 10V Zener Diode Diodes - Zener - Arrays - PZU10DB2
Package Reel - TR 5-TSSOP
ZZT 10 ohms
PD 250 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAW56S/DG/B2,115-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details