NXP Semiconductors Embedded - Embedded - Microcontrollers - PXAG37KFA PXAG37KFA

Description
Manufacturer: NXP Win Source Part Number: 062232-PXAG37KFA Packaging: Tube/Rail Core Processor: XA Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 30MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 062232-PXAG37KFA Packaging: Tube/Rail Core Processor: XA Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 30MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PXAG37KFA - 062232-PXAG37KFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PXAG37KFA
062232-PXAG37KFA
Embedded - Embedded - Microcontrollers - PXAG37KFA 062232-PXAG37KFA
Manufacturer: NXP Win Source Part Number: 062232-PXAG37KFA Packaging: Tube/Rail Core Processor: XA Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 30MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 062232-PXAG37KFA
Packaging: Tube/Rail
Core Processor: XA
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 30MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PXAG37KFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PXAG37KFA
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PXAG37KFA
IC MCU 16BIT 32KB OTP 44PLCC Product overview: PXAG37KFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PXAG37KFA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB OTP 44PLCC Product overview: PXAG37KFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PXAG37KFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 062232-PXAG37KFA 685-PXAG37KFA
Product Name Embedded - Embedded - Microcontrollers - PXAG37KFA 16-bit 16BIT 32KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 30 MHz
RAM 32 KB 0.5120 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers