Manufacturer: NXP
Win Source Part Number: 045981-PXAC37KFA
Packaging: Tube/Rail
Core Processor: XA
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 32KB OTP 44PLCC Product overview: PXAC37KFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PXAC37KFA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 045981-PXAC37KFA | 685-PXAC37KFA |
| Product Name | Embedded - Embedded - Microcontrollers - PXAC37KFA | 16-bit 16BIT 32KB Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Life Cycle Stage | Obsolete(EOL) | |
| Clock Speed | 32 MHz | |
| RAM | 32 KB | 1 KB |
| ROM Type | OTP; OTP |