Win Source Part Number: 1370870-PTN3944EWY
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Temperature Range - Operating: -20°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
Type: Equalizer
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 36-WFLGA Exposed Pad
Supplier Device Package: 36-HWFLGA (2.1x6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: PCIe
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Current - Supply: 250mA
Number of Channels: 4
Output: Differential
Input: Differential
Data Rate (Max): 16Gbps
Delay Time: 70ps
Signal Conditioning: Input Equalization
Capacitance - Input: 10 pF
IC PICE GEN 4 LIN EQUALIZER Product overview: PTN3944EWY from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PTN3944EWY can be used for catalog matching and distributor lookup.
PCIE REDRIVER / EQUALIZER, HWFLGA-36 ROHS COMPLIANT: YES
PTN3944EW / REEL ROHS COMPLIANT: YES
IC PICE GEN 4 LIN EQUALIZER
PTN3944 - Multi-Channel PCIe Gen
Equalizer 4 Channel 16Gbps 36-HWFLGA (2.1x6)
4 Channel 16Gbps 36-HWFLGA (2.1x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370870-PTN3944EWY | 756-PTN3944EWY | 25AK1216 | 50AJ0163 | PTN3944EWY | PTN3944EWY | PTN3944EWY |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Pcie Redriver / Equalizer, Hwflga-36 Rohs Compliant Nxp | Ptn3944Ew / Reel Rohs Compliant Nxp | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Equalizer | Sensor Interface; Buffer | Buffer | ||
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V | Other | Other; 1.7V ~ 1.9V | ||
| Data Rate | 1.60E7 kbps | 1.60E7 kbps | 1.60E7 kbps | 1.60E7 kbps | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |