Manufacturer: NXP
Win Source Part Number: 1090588-PTN36043BXY
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB
Input: Differential
Output: Differential
Number of Channels: 2
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-X2QFN (2.4x2)
Supply Voltage - Operating: 1.7 V to 1.9 V
Operating Supply Current: 113mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REDRIVER USB 3.0 18DHXQFN Product overview: PTN36043BXY from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PTN36043BXY can be used for catalog matching and distributor lookup.
USB Interface IC USB Type-C Active Switch, SuperSpeed USB 3.1
IC REDRIVER USB 3.0 18DHXQFN
Buffer, ReDriver 2 Channel 18-X2QFN (2.4x2)
IC REDRIVER USB 3.0 18DHXQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1090588-PTN36043BXY | 756-PTN36043BXY | PTN36043BXY | PTN36043BXY | PTN36043BXY | PTN36043BXY |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36043BXY | Interface Transceiver IC | USB Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |