NXP Semiconductors Interface - Interface - Specialized - PTN3360DBS,518 PTN3360DBS,518

Description
Manufacturer: NXP Win Source Part Number: 004467-PTN3360DBS,51 8 Packaging: Reel - TR Applications: DisplayPort to HDMI, DVI Adapters Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-HVQFN (7x7) Supply Voltage - Operating: 2.85 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 004467-PTN3360DBS,51 8 Packaging: Reel - TR Applications: DisplayPort to HDMI, DVI Adapters Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-HVQFN (7x7) Supply Voltage - Operating: 2.85 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PTN3360DBS,518 - 004467-PTN3360DBS,518 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PTN3360DBS,518
004467-PTN3360DBS,518
Interface - Interface - Specialized - PTN3360DBS,518 004467-PTN3360DBS,518
Manufacturer: NXP Win Source Part Number: 004467-PTN3360DBS,51 8 Packaging: Reel - TR Applications: DisplayPort to HDMI, DVI Adapters Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-HVQFN (7x7) Supply Voltage - Operating: 2.85 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 004467-PTN3360DBS,518
Packaging: Reel - TR
Applications: DisplayPort to HDMI, DVI Adapters
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-HVQFN (7x7)
Supply Voltage - Operating: 2.85 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PTN3360DBS,518
Integrated Circuits (ICs) - Interface - Specialized PTN3360DBS,518
IC INTFACE SPECIALIZED 48HVQFN

IC INTFACE SPECIALIZED 48HVQFN

Supplier's Site
Specialized - PTN3360DBS,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PTN3360DBS,518
Specialized PTN3360DBS,518
DisplayPort to HDMI, DVI Adapters Interface 48-HVQFN (7x7)

DisplayPort to HDMI, DVI Adapters Interface 48-HVQFN (7x7)

Buy Now Datasheet
Interface - Specialized - PTN3360DBS,518 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PTN3360DBS,518
Interface - Specialized PTN3360DBS,518
IC INTFACE SPECIALIZED 48HVQFN

IC INTFACE SPECIALIZED 48HVQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 004467-PTN3360DBS,518 PTN3360DBS,518 PTN3360DBS,518 PTN3360DBS,518
Product Name Interface - Interface - Specialized - PTN3360DBS,518 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 2.85 V ~ 3.6 V 3.6V; Other 3.6V; Other; 2.85V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers