NXP Semiconductors Microprocessors PT4240PSE7QQA

Description
IC MPU Q OR IQ 1.8GHZ 1932FBGA
Request a Quote Datasheet
Description
IC MPU Q OR IQ 1.8GHZ 1932FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - PT4240PSE7QQA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
PT4240PSE7QQA-ND
Microprocessors PT4240PSE7QQA-ND
IC MPU Q OR IQ 1.8GHZ 1932FBGA

IC MPU Q OR IQ 1.8GHZ 1932FBGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - PT4240PSE7QQA - 981164-PT4240PSE7QQA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PT4240PSE7QQA
981164-PT4240PSE7QQA
Embedded - Embedded - Microprocessors - PT4240PSE7QQA 981164-PT4240PSE7QQA
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981164-PT4240PSE7QQA Voltage: 1.8 V Mounting: SMD (SMT) Frequency: 1.8 GHz Categories: Embedded - Microprocessors Case / Package: FBGA Max Frequency: 1.667 GHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981164-PT4240PSE7QQA
Voltage: 1.8 V
Mounting: SMD (SMT)
Frequency: 1.8 GHz
Categories: Embedded - Microprocessors
Case / Package: FBGA
Max Frequency: 1.667 GHz
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now
1.8GHZ Embedded Microprocessor MPU - 694-PT4240PSE7QQA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8GHZ Embedded Microprocessor MPU
694-PT4240PSE7QQA
1.8GHZ Embedded Microprocessor MPU 694-PT4240PSE7QQA
IC Mpu Q Or Iq 1.8GHZ 1932FBGA Product overview: PT4240PSE7QQA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PT4240PSE7QQA can be used for catalog matching and distributor lookup.

IC Mpu Q Or Iq 1.8GHZ 1932FBGA Product overview: PT4240PSE7QQA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PT4240PSE7QQA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number PT4240PSE7QQA-ND 981164-PT4240PSE7QQA 694-PT4240PSE7QQA
Product Name Microprocessors Embedded - Embedded - Microprocessors - PT4240PSE7QQA 1.8GHZ Embedded Microprocessor MPU
Data Bus 64-Bit
Microprocessor Family PowerPC; PowerPC e6500
Supply Voltage 1.8V
Package Type Other; 1932-BBGA, FCBGA Other; FBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details