NXP Semiconductors 150V 55.5A MOSFET Transistor PSMN030-150P

Description
MOSFET N-CH 150V 55.5A TO220AB Product overview: PSMN030-150P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 55.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 55.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN030-150P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 55.5A TO220AB Product overview: PSMN030-150P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 55.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 55.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN030-150P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 55.5A MOSFET Transistor
285-PSMN030-150P
150V 55.5A MOSFET Transistor 285-PSMN030-150P
MOSFET N-CH 150V 55.5A TO220AB Product overview: PSMN030-150P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 55.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 55.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN030-150P can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 55.5A TO220AB Product overview: PSMN030-150P from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 55.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 55.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN030-150P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN030-150P - 210281-PSMN030-150P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN030-150P
210281-PSMN030-150P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN030-150P 210281-PSMN030-150P
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210281-PSMN030-150P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 55.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 3680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 210281-PSMN030-150P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 55.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 3680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PSMN030-150P 210281-PSMN030-150P
Product Name 150V 55.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN030-150P
Polarity N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
30V 3.5A 2.3A SOIC MOSFET Transistor - 289-AUIRF9952QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 2000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
MOSFETs - 2441919P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
50 V, 170 mA dual P-channel Trench MOSFET - BSS84AKV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -170000 milliamps
View Details
7 suppliers