NXP Semiconductors Embedded - Embedded - Microprocessors - PS1020AXE7KQB PS1020AXE7KQB

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028471-PS1020AXE7KQ B Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028471-PS1020AXE7KQ B Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - PS1020AXE7KQB - 1028471-PS1020AXE7KQB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PS1020AXE7KQB
1028471-PS1020AXE7KQB
Embedded - Embedded - Microprocessors - PS1020AXE7KQB 1028471-PS1020AXE7KQB
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028471-PS1020AXE7KQ B Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028471-PS1020AXE7KQB
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
32-bit 32Bit 1GHz Embedded Microprocessor MPU - 694-PS1020AXE7KQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32Bit 1GHz Embedded Microprocessor MPU
694-PS1020AXE7KQB
32-bit 32Bit 1GHz Embedded Microprocessor MPU 694-PS1020AXE7KQB
LS1 32Bit ARM SoC, 1GHz, DDR3/4, vTSEC, PCIe, USB3, SATA3, uQE, SEC, -40 to 105C, Rev2.0 Proto Product overview: PS1020AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32Bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32Bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PS1020AXE7KQB can be used for catalog matching and distributor lookup.

LS1 32Bit ARM SoC, 1GHz, DDR3/4, vTSEC, PCIe, USB3, SATA3, uQE, SEC, -40 to 105C, Rev2.0 Proto Product overview: PS1020AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32Bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32Bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PS1020AXE7KQB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1028471-PS1020AXE7KQB 694-PS1020AXE7KQB
Product Name Embedded - Embedded - Microprocessors - PS1020AXE7KQB 32-bit 32Bit 1GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3703CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details