RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, UART 2.5V ~ 3.6V 40-VFQFN Exposed Pad
IC RFID READER 13.56MHZ 40HVQFN
IC RFID READER 13.56MHZ 40HVQFN
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | PR5331C3HN/C370E | PR5331C3HN/C370E | PR5331C3HN/C370E |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader | |
| Interface | I²C, UART | ||
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 2.5V ~ 3.6V | Other; 2.5V ~ 3.6V |