NXP Semiconductors Embedded - Embedded - Microprocessors - PPC8572EPXAVNC PPC8572EPXAVNC

Description
Manufacturer: NXP Win Source Part Number: 210208-PPC8572EPXAVN C Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.5GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 210208-PPC8572EPXAVN C Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.5GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - PPC8572EPXAVNC - 210208-PPC8572EPXAVNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PPC8572EPXAVNC
210208-PPC8572EPXAVNC
Embedded - Embedded - Microprocessors - PPC8572EPXAVNC 210208-PPC8572EPXAVNC
Manufacturer: NXP Win Source Part Number: 210208-PPC8572EPXAVN C Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.5GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 210208-PPC8572EPXAVNC
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 1023-FCPBGA (33x33)
Speed(Frequency): 1.5GHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.5GHZ Embedded Microprocessor MPU - 694-PPC8572EPXAVNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-PPC8572EPXAVNC
1.5GHZ Embedded Microprocessor MPU 694-PPC8572EPXAVNC
IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: PPC8572EPXAVNC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8572EPXAVNC can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: PPC8572EPXAVNC from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8572EPXAVNC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - PPC8572EPXAVNC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PPC8572EPXAVNC
Embedded - Microprocessors PPC8572EPXAVNC
IC MPU MPC85XX 1.5GHZ 1023FCBGA

IC MPU MPC85XX 1.5GHZ 1023FCBGA

Supplier's Site Datasheet
Microprocessors - PPC8572EPXAVNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PPC8572EPXAVNC
Microprocessors PPC8572EPXAVNC
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 210208-PPC8572EPXAVNC 694-PPC8572EPXAVNC PPC8572EPXAVNC PPC8572EPXAVNC
Product Name Embedded - Embedded - Microprocessors - PPC8572EPXAVNC 1.5GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.5V, 1.8V, 2.5V, 3.3V
Package Type P-BGA; Other; 1023-FCPBGA (33x33) Other; Tray BGA; Other; 1023-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Embedded - Microprocessors - D8088-2 - 868124-D8088-2 - Win Source Electronics
Specs
Package Type DIP; Other; 40-CDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - AT91SAM9N12 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 0.9 to 1.1
Package Type Other; ['LFBGA']
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details