IC MPU MPC85XX 1.0GHZ 1023FCBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33) Product overview: PPC8568EVTAQGG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8568EVTAQGG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1085874-PPC8568EVTAQ
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC85xx
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: DUART, HSSI, I2C, PCI, RapidIO, UART
Standard Package: 1
Package / Case: 1023-BBGA, FCBGA
Supplier Device Package: 1023-FCPBGA (33x33)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: PPC85
Product Status: Obsolete
IC MPU MPC85XX 1.0GHZ 1023FCBGA
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 1023-FCPBGA (33x33)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-PPC8568EVTAQGG | 1085874-PPC8568EVTAQGG | PPC8568EVTAQGG | PPC8568EVTAQGG |
| Product Name | 32-bit 1.0GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Package Type | Other; Tray | BGA; Other; 1023-BBGA, FCBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |