NXP Semiconductors Microprocessors PPC8306SCVMABDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - PPC8306SCVMABDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
PPC8306SCVMABDCA-ND
Microprocessors PPC8306SCVMABDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

Buy Now Datasheet
32-bit 133MHZ Embedded Microprocessor MPU - 694-PPC8306SCVMABDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 133MHZ Embedded Microprocessor MPU
694-PPC8306SCVMABDCA
32-bit 133MHZ Embedded Microprocessor MPU 694-PPC8306SCVMABDCA
IC MPU MPC83XX 133MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Product overview: PPC8306SCVMABDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8306SCVMABDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 133MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Product overview: PPC8306SCVMABDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8306SCVMABDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1346538-PPC8306SCVMABDCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1346538-PPC8306SCVMABDCA
Integrated Circuits (ICs) - Embedded - Microprocessors 1346538-PPC8306SCVMABDCA
Win Source Part Number: 1346538-PPC8306SCVMA BDCA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 133MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, SPI, TDM Standard Package: 84 Mounting Type: Surface Mount Package / Case: 369-LFBGA Supplier Device Package: 369-PBGA (19x19) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: PPC83 Product Status: Obsolete

Win Source Part Number: 1346538-PPC8306SCVMABDCA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 133MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: DUART, I2C, SPI, TDM
Standard Package: 84
Mounting Type: Surface Mount
Package / Case: 369-LFBGA
Supplier Device Package: 369-PBGA (19x19)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: PPC83
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microprocessors - PPC8306SCVMABDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PPC8306SCVMABDCA
Embedded - Microprocessors PPC8306SCVMABDCA
IC MPU MPC83XX 133MHZ 369BGA

IC MPU MPC83XX 133MHZ 369BGA

Supplier's Site Datasheet
Microprocessors - PPC8306SCVMABDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PPC8306SCVMABDCA
Microprocessors PPC8306SCVMABDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number PPC8306SCVMABDCA-ND 694-PPC8306SCVMABDCA 1346538-PPC8306SCVMABDCA PPC8306SCVMABDCA PPC8306SCVMABDCA
Product Name Microprocessors 32-bit 133MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 369-LFBGA Other; Tray BGA; Other; 369-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex4
Package Type P-BGA; Other; 780 pin FC- PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details