NXP Semiconductors 32-bit 3072KB 1.8V 2.5V Embedded Microcontroller MCU PPC5566MVR132

Description
MCU 32-bit MPC55xx e200 RISC 3072KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA Product overview: PPC5566MVR132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3072KB, 1.8V, 2.5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 3072KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5566MVR132 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit MPC55xx e200 RISC 3072KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA Product overview: PPC5566MVR132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3072KB, 1.8V, 2.5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 3072KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5566MVR132 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 3072KB 1.8V 2.5V Embedded Microcontroller MCU - 685-PPC5566MVR132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 3072KB 1.8V 2.5V Embedded Microcontroller MCU
685-PPC5566MVR132
32-bit 3072KB 1.8V 2.5V Embedded Microcontroller MCU 685-PPC5566MVR132
MCU 32-bit MPC55xx e200 RISC 3072KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA Product overview: PPC5566MVR132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3072KB, 1.8V, 2.5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 3072KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5566MVR132 can be used for catalog matching and distributor lookup.

MCU 32-bit MPC55xx e200 RISC 3072KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA Product overview: PPC5566MVR132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3072KB, 1.8V, 2.5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 3072KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5566MVR132 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PPC5566MVR132 - 1085848-PPC5566MVR132 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PPC5566MVR132
1085848-PPC5566MVR132
Embedded - Embedded - Microcontrollers - PPC5566MVR132 1085848-PPC5566MVR132
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085848-PPC5566MVR13 2 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 3 MB Interface: CAN, SCI, SPI RAM Size: 128 kB Number of Pins: 416 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 135 MHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Timers/Counters: 152

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085848-PPC5566MVR132
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 3 MB
Interface: CAN, SCI, SPI
RAM Size: 128 kB
Number of Pins: 416
Categories: Embedded - Microcontrollers
Case / Package: BGA
Max Frequency: 135 MHz
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Timers/Counters: 152

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PPC5566MVR132 1085848-PPC5566MVR132
Product Name 32-bit 3072KB 1.8V 2.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PPC5566MVR132
Data Bus 32 Bit 32 Bit
RAM 128 KB 0.1280 KB
Serial Interface CAN, SCI, SPI CAN; SPI; SCI; CAN, SCI, SPI
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers