NXP Semiconductors Embedded - Embedded - Microcontrollers - Application Specific - PNX1502E PNX1502E

Description
Manufacturer: NXP Win Source Part Number: 210205-PNX1502E Packaging: Tray Core Processor: TM3260 Applications: Multimedia Mounting: SMD (SMT) Number of I/O: 61 Controller Series: Nexperia Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 456-PBGA (27x27) Supply Voltage - Operating: 1.23 V to 1.37 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 210205-PNX1502E Packaging: Tray Core Processor: TM3260 Applications: Multimedia Mounting: SMD (SMT) Number of I/O: 61 Controller Series: Nexperia Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 456-PBGA (27x27) Supply Voltage - Operating: 1.23 V to 1.37 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - PNX1502E - 210205-PNX1502E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - PNX1502E
210205-PNX1502E
Embedded - Embedded - Microcontrollers - Application Specific - PNX1502E 210205-PNX1502E
Manufacturer: NXP Win Source Part Number: 210205-PNX1502E Packaging: Tray Core Processor: TM3260 Applications: Multimedia Mounting: SMD (SMT) Number of I/O: 61 Controller Series: Nexperia Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 456-PBGA (27x27) Supply Voltage - Operating: 1.23 V to 1.37 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 210205-PNX1502E
Packaging: Tray
Core Processor: TM3260
Applications: Multimedia
Mounting: SMD (SMT)
Number of I/O: 61
Controller Series: Nexperia
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 456-PBGA (27x27)
Supply Voltage - Operating: 1.23 V to 1.37 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
300MHZ BGA Embedded Microcontroller MCU - 769-PNX1502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ BGA Embedded Microcontroller MCU
769-PNX1502E
300MHZ BGA Embedded Microcontroller MCU 769-PNX1502E
IC MEDIA PROC 300MHZ 456-BGA Product overview: PNX1502E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 300MHZ, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-PNX1502E can be used for catalog matching and distributor lookup.

IC MEDIA PROC 300MHZ 456-BGA Product overview: PNX1502E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 300MHZ, BGA, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-PNX1502E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210205-PNX1502E 769-PNX1502E
Product Name Embedded - Embedded - Microcontrollers - Application Specific - PNX1502E 300MHZ BGA Embedded Microcontroller MCU
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505CALMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers