IC MEDIA PROC 200MHZ 292-HBGA Product overview: PNX1302EH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 200MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-PNX1302EH can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 061985-PNX1302EH
Packaging: Tray
Core Processor: TriMedia
Applications: Multimedia
Mounting: SMD (SMT)
Number of I/O: 169
Controller Series: Nexperia
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 292-BGA
Supply Voltage - Operating: 2.375 V to 2.625 V
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-PNX1302EH | 061985-PNX1302EH |
| Product Name | 200MHZ Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - PNX1302EH |
| RAM | 48 KB | 48 KB |
| Package Type | Other; Tray | BGA; Other; 292-BGA |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |