Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004444-PNS40010ER,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: PNS40010ER
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP3
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1FLG-GS08; S15GLWHRVG; RS07G/G2; RS07G-GS18;
Introduction Date: June 15, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 004444-PNS40010ER,115 |
| Product Name | Diodes, Rectifiers - Single - PNS40010ER,115 |
| Diode Type | Standard |
| VF | 1.1 volts |
| VR | 400 volts |