RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 64-TFBGA
IC RFID RDR/TRAN 13.56MZ 64TFBGA
IC RFID RDR/TRAN 13.56MZ 64TFBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | PN5120A0ET/C2EL | PN5120A0ET/C2EL | PN5120A0ET/C2EL |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader/Transponder | |
| Interface | I²C, SPI, UART | ||
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 2.5V ~ 3.6V | Other; 2.5V ~ 3.6V |