Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004423-PMV48XP,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 510mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004423-PMV48XP,215 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV48XP,215 |
| Polarity | P-Channel; P-Channel |
| V(BR)DSS | 20 volts |
| PD | 510 milliwatts |