NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMT760EN,115 PMT760EN,115

Description
Manufacturer: NXP Win Source Part Number: 792439-PMT760EN,115 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 900mA (Ta) Part Status: Obsolete(EOL) Family Name: PMT760EN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: SOT-223 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 160pF @ 80V Vgs (Maximum): ±20V Power Dissipation (Maximum): 800mW (Ta), 6.2W (Tc) Rds On (Maximum) @ Id, Vgs: 950 mOhm @ 800mA, 10V Alternative Parts (Cross-Reference): BUK481-100A; UZVN4310GTA; ZVN4310GTA; UZVN4310G; Introduction Date: October 25, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 792439-PMT760EN,115 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 900mA (Ta) Part Status: Obsolete(EOL) Family Name: PMT760EN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: SOT-223 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 160pF @ 80V Vgs (Maximum): ±20V Power Dissipation (Maximum): 800mW (Ta), 6.2W (Tc) Rds On (Maximum) @ Id, Vgs: 950 mOhm @ 800mA, 10V Alternative Parts (Cross-Reference): BUK481-100A; UZVN4310GTA; ZVN4310GTA; UZVN4310G; Introduction Date: October 25, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMT760EN,115 - 792439-PMT760EN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMT760EN,115
792439-PMT760EN,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMT760EN,115 792439-PMT760EN,115
Manufacturer: NXP Win Source Part Number: 792439-PMT760EN,115 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 900mA (Ta) Part Status: Obsolete(EOL) Family Name: PMT760EN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: SOT-223 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 160pF @ 80V Vgs (Maximum): ±20V Power Dissipation (Maximum): 800mW (Ta), 6.2W (Tc) Rds On (Maximum) @ Id, Vgs: 950 mOhm @ 800mA, 10V Alternative Parts (Cross-Reference): BUK481-100A; UZVN4310GTA; ZVN4310GTA; UZVN4310G; Introduction Date: October 25, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 792439-PMT760EN,115
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 900mA (Ta)
Part Status: Obsolete(EOL)
Family Name: PMT760EN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: SOT-223
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 160pF @ 80V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 800mW (Ta), 6.2W (Tc)
Rds On (Maximum) @ Id, Vgs: 950 mOhm @ 800mA, 10V
Alternative Parts (Cross-Reference): BUK481-100A; UZVN4310GTA; ZVN4310GTA; UZVN4310G;
Introduction Date: October 25, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V 900MA MOSFET Transistor
278-PMT760EN,115
100V 900MA MOSFET Transistor 278-PMT760EN,115
MOSFET N-CH 100V 900MA SOT223 Product overview: PMT760EN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMT760EN,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 900MA SOT223 Product overview: PMT760EN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMT760EN,115 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMT760EN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMT760EN,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMT760EN,115
MOSFET N-CH 100V 900MA SOT223

MOSFET N-CH 100V 900MA SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 792439-PMT760EN,115 278-PMT760EN,115 PMT760EN,115
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMT760EN,115 100V 900MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 800 to 6200 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFN7110TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
3 suppliers