NXP Semiconductors Electrical Parts - PMSS3904 PMSS3904

Description
Manufacturer: NXP Win Source Part Number: 1239110-PMSS3904 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1239110-PMSS3904 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PMSS3904 - 1239110-PMSS3904 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMSS3904
1239110-PMSS3904
Electrical Parts - PMSS3904 1239110-PMSS3904
Manufacturer: NXP Win Source Part Number: 1239110-PMSS3904 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1239110-PMSS3904
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1239110-PMSS3904
Product Name Electrical Parts - PMSS3904
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details