NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD280UN PMGD280UN

Description
Manufacturer: NXP Win Source Part Number: 1239059-PMGD280UN Family Name: PMGD280UN Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BSD235NH6327XTSA1; BSD235NL6327ZT; BSD235N H6327; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1239059-PMGD280UN Family Name: PMGD280UN Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BSD235NH6327XTSA1; BSD235NL6327ZT; BSD235N H6327; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD280UN - 1239059-PMGD280UN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD280UN
1239059-PMGD280UN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD280UN 1239059-PMGD280UN
Manufacturer: NXP Win Source Part Number: 1239059-PMGD280UN Family Name: PMGD280UN Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BSD235NH6327XTSA1; BSD235NL6327ZT; BSD235N H6327; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1239059-PMGD280UN
Family Name: PMGD280UN
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BSD235NH6327XTSA1; BSD235NL6327ZT; BSD235N H6327;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1239059-PMGD280UN
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD280UN
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers