Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100144-PMEG3050BEP,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 5A
Current - Reverse Leakage @ Vr: 250μA @ 30V
Capacitance @ Vr, F: 800pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: PMEG3050BEP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBR5LAM30BFHTR; RSX501LA-20; RBR5LAM30BTF; RSX501LA-20TR;
Introduction Date: October 28, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 100144-PMEG3050BEP,115 |
| Product Name | Diodes, Rectifiers - Single - PMEG3050BEP,115 |
| Life Cycle Stage | Active |