Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094750-PMEG3030EP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 3A
Current - Reverse Leakage @ Vr: 5mA @ 30V
Capacitance @ Vr, F: 470pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety
DIODE SCHOTTKY 30V 3A SOD128 Product overview: PMEG3030EP from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3030EP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 094750-PMEG3030EP | 280-PMEG3030EP |
| Product Name | Diodes, Rectifiers - Single - PMEG3030EP | Schottky 30V 3A Diode and Rectifier |
| Life Cycle Stage | Active |