NXP Semiconductors Automotive Schottky 20V 1A Diode and Rectifier PMEG2010EH

Description
Rectifier Diode Schottky 20V 1A Automotive 2-Pin SOD-123F / 1 A very low VF MEGA Schottky barrier rectifiers Product overview: PMEG2010EH from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 20V 1A Automotive 2-Pin SOD-123F / 1 A very low VF MEGA Schottky barrier rectifiers Product overview: PMEG2010EH from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 20V 1A Diode and Rectifier - 280-PMEG2010EH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 20V 1A Diode and Rectifier
280-PMEG2010EH
Automotive Schottky 20V 1A Diode and Rectifier 280-PMEG2010EH
Rectifier Diode Schottky 20V 1A Automotive 2-Pin SOD-123F / 1 A very low VF MEGA Schottky barrier rectifiers Product overview: PMEG2010EH from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EH can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 20V 1A Automotive 2-Pin SOD-123F / 1 A very low VF MEGA Schottky barrier rectifiers Product overview: PMEG2010EH from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EH can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - PMEG2010EH - 1238958-PMEG2010EH - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010EH
1238958-PMEG2010EH
Diodes, Rectifiers - Single - PMEG2010EH 1238958-PMEG2010EH
Manufacturer: NXP Win Source Part Number: 1238958-PMEG2010EH Family Name: PMEG2010EH Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): RB050M-30TR; CRS06(TE85L,M); MA2YD23; CRS06(T5LMH,Q,M); Introduction Date: September 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1238958-PMEG2010EH
Family Name: PMEG2010EH
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): RB050M-30TR; CRS06(TE85L,M); MA2YD23; CRS06(T5LMH,Q,M);
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-PMEG2010EH 1238958-PMEG2010EH
Product Name Automotive Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - PMEG2010EH
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details