NXP Semiconductors Diodes, Rectifiers - Single - PMEG2010BELD,315 PMEG2010BELD,315

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099948-PMEG2010BELD, 315 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Reverse Recovery Time (trr): 1.6ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 40pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099948-PMEG2010BELD, 315 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Reverse Recovery Time (trr): 1.6ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 40pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG2010BELD,315 - 099948-PMEG2010BELD,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010BELD,315
099948-PMEG2010BELD,315
Diodes, Rectifiers - Single - PMEG2010BELD,315 099948-PMEG2010BELD,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099948-PMEG2010BELD, 315 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Reverse Recovery Time (trr): 1.6ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 40pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099948-PMEG2010BELD,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Reverse Recovery Time (trr): 1.6ns
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 40pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 099948-PMEG2010BELD,315
Product Name Diodes, Rectifiers - Single - PMEG2010BELD,315
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
Schottky Diodes & Rectifiers - 1335602 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Schottky 1V 75MW Diode and Rectifier - 284-SMS7630-079LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
6 suppliers