NXP Semiconductors Schottky 20V 1A Diode and Rectifier PMEG2010AEB

Description
DIODE SCHOTTKY 20V 1A SOD523 Product overview: PMEG2010AEB from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010AEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A SOD523 Product overview: PMEG2010AEB from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010AEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-PMEG2010AEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-PMEG2010AEB
Schottky 20V 1A Diode and Rectifier 280-PMEG2010AEB
DIODE SCHOTTKY 20V 1A SOD523 Product overview: PMEG2010AEB from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010AEB can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SOD523 Product overview: PMEG2010AEB from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010AEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2010AEB - 095413-PMEG2010AEB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010AEB
095413-PMEG2010AEB
Diodes, Rectifiers - Single - PMEG2010AEB 095413-PMEG2010AEB
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095413-PMEG2010AEB Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 20V Capacitance @ Vr, F: 25pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: PMEG2010AEB Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B5817X-TP; SBR1A20T5-7; PMEG2010AEBF; Introduction Date: December 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095413-PMEG2010AEB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 20V
Capacitance @ Vr, F: 25pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: PMEG2010AEB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B5817X-TP; SBR1A20T5-7; PMEG2010AEBF;
Introduction Date: December 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-PMEG2010AEB 095413-PMEG2010AEB
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - PMEG2010AEB
Package Reel - TR SOD-523; SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

 - BA89502VH6327XTSA1 - Rochester Electronics
Specs
RoHS Compliant RoHS
View Details
4 suppliers
Single Diodes - BAS321/8X-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details