NXP Semiconductors FET, MOSFET Arrays PMDPB95XNE,115

Description
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 475mW Surface Mount 6-HUSON (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 475mW Surface Mount 6-HUSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 568-10764-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
568-10764-2-ND
FET, MOSFET Arrays 568-10764-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 2.4A 475mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2.4A 475mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
Singapore, Singapore
30V 2.4A MOSFET Transistor
289-PMDPB95XNE,115
30V 2.4A MOSFET Transistor 289-PMDPB95XNE,115
MOSFET 2N-CH 30V 2.4A 6HUSON Product overview: PMDPB95XNE,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB95XNE,115 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 2.4A 6HUSON Product overview: PMDPB95XNE,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB95XNE,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1085655-PMDPB95XNE,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1085655-PMDPB95XNE,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1085655-PMDPB95XNE,115
Win Source Part Number: 1085655-PMDPB95XNE,1 15 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 2.4A Rds On (Max) @ Id, Vgs: 120mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power - Max: 475mW Package / Case: 6-UDFN Exposed Pad Supplier Device Package: 6-HUSON (2x2) Gate Charge (Qg) (Max) @ Vgs: 2.5nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 143pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMP3098L-7; PMF250XN,115; PMGD175XN,115; PMN35EN,115; PMPB16XN,115PMDPB95X NE115; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: NXP USA Inc. Other Names: 934067055115,2156-PM DPB95XNE115-NXTR,568 -10764-6,NEXNXPPMDPB 95XNE,115,568-10764- 1,568-10764-2,PMDPB9 5XNE,115-ND Base Product Number: PMDPB Product Status: Obsolete

Win Source Part Number: 1085655-PMDPB95XNE,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 2.4A
Rds On (Max) @ Id, Vgs: 120mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 475mW
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: 6-HUSON (2x2)
Gate Charge (Qg) (Max) @ Vgs: 2.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 143pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP3098L-7; PMF250XN,115; PMGD175XN,115; PMN35EN,115; PMPB16XN,115PMDPB95XNE115;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: NXP USA Inc.
Other Names: 934067055115,2156-PMDPB95XNE115-NXTR,568-10764-6,NEXNXPPMDPB95XNE,115,568-10764-1,568-10764-2,PMDPB95XNE,115-ND
Base Product Number: PMDPB
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB95XNE,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB95XNE,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB95XNE,115
MOSFET 2N-CH 30V 2.4A 6HUSON

MOSFET 2N-CH 30V 2.4A 6HUSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-10764-2-ND 289-PMDPB95XNE,115 1085655-PMDPB95XNE,115 PMDPB95XNE,115
Product Name FET, MOSFET Arrays 30V 2.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details