Manufacturer: Nexperia USA Inc.
Win Source Part Number: 122801-PMBTA56,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 122801-PMBTA56,215 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PMBTA56,215 |
| Polarity | PNP; PNP |