NXP Semiconductors PMIC - PMIC - OR Controllers, Ideal Diodes - PIP401,118 PIP401,118

Description
Manufacturer: NXP Win Source Part Number: 126252-PIP401,118 Packaging: Reel - TR Type: N+1 ORing Controller Applications: CompactPCI High Reliability Power Supply Networks Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 7μs Delay Time - OFF: 200ns Current - Output (Max): 75A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK Supply Voltage - Operating: 5 V to 20 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 126252-PIP401,118 Packaging: Reel - TR Type: N+1 ORing Controller Applications: CompactPCI High Reliability Power Supply Networks Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 7μs Delay Time - OFF: 200ns Current - Output (Max): 75A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK Supply Voltage - Operating: 5 V to 20 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - PIP401,118 - 126252-PIP401,118 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - PIP401,118
126252-PIP401,118
PMIC - PMIC - OR Controllers, Ideal Diodes - PIP401,118 126252-PIP401,118
Manufacturer: NXP Win Source Part Number: 126252-PIP401,118 Packaging: Reel - TR Type: N+1 ORing Controller Applications: CompactPCI High Reliability Power Supply Networks Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 7μs Delay Time - OFF: 200ns Current - Output (Max): 75A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK Supply Voltage - Operating: 5 V to 20 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 126252-PIP401,118
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: CompactPCI High Reliability Power Supply Networks
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 7μs
Delay Time - OFF: 200ns
Current - Output (Max): 75A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK
Supply Voltage - Operating: 5 V to 20 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - PIP401,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
PIP401,118
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes PIP401,118
IC OR CTRLR N+1 D2PAK

IC OR CTRLR N+1 D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 126252-PIP401,118 PIP401,118
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - PIP401,118 Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers