NXP Semiconductors Electrical Parts - PIMD3 PIMD3

Description
Manufacturer: NXP Win Source Part Number: 1238388-PIMD3 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238388-PIMD3 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PIMD3 - 1238388-PIMD3 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PIMD3
1238388-PIMD3
Electrical Parts - PIMD3 1238388-PIMD3
Manufacturer: NXP Win Source Part Number: 1238388-PIMD3 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1238388-PIMD3
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1238388-PIMD3
Product Name Electrical Parts - PIMD3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details